EN
  • EN
  • DE

LM2676SD-5.0/NOPB

Part No LM2676SD-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3A 14VSON / Conv DC-DC 8V to 40V Step Down Single-Out 5V 3A 14-Pin VSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 40V
Output Voltage 5V
Output Current 3A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-VDFN Exposed Pad
Manufacturer Package 14-VSON (5x6)
Win Source Part Number 778816-LM2676SD-5.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2676
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2676SD-5.0/NOPB CAD Model

Description

Product Overview: LM2676SD-5.0/NOPB

The LM2676SD-5.0/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments. This component is part of the SIMPLE SWITCHER® family and is known for its ease of use and robust performance. The device is capable of delivering up to 3A of continuous output current with an input voltage range from 8V to 40V, making it suitable for a wide range of applications.

The LM2676SD-5.0/NOPB operates at a fixed frequency of 260kHz, which allows for a smaller-sized inductor and capacitors, resulting in a compact power supply design. This regulator features an internal switch with a low on-resistance, ensuring high efficiency across the full load range. The fixed 5.0V output voltage version simplifies the design process, as no external feedback resistors are needed.

The device comes in a thermally enhanced, surface-mount TO-263 package, which is designated by the 'SD' in its part number. The NOPB suffix indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations. With its built-in protection features such as thermal shutdown, current limit, and output over-voltage protection, the LM2676SD-5.0/NOPB ensures safe operation under various conditions.

Key features of the LM2676SD-5.0/NOPB include:

  • 3A Output Current Capability
  • 8V to 40V Input Voltage Range
  • Fixed 5.0V Output Voltage
  • 260kHz Fixed Frequency Internal Oscillator
  • High Efficiency up to 92%
  • Thermal Shutdown and Current Limit Protection
  • Surface-Mount TO-263 Package
  • Lead-Free and RoHS Compliant

Ideal for a variety of applications, including industrial controls, automotive systems, and consumer electronics, the LM2676SD-5.0/NOPB offers a reliable and efficient solution for voltage regulation requirements. With its easy-to-use feature set and robust design, this regulator helps engineers to streamline the design process and achieve a quick time-to-market for their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess