EN
  • EN
  • DE

LM2677SX-5.0/NOPB

Part No LM2677SX-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 5A TO263-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-7
Win Source Part Number 1053251-LM2677SX-5.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2677SX-5.0/NOPB CAD Model

Description

The LM2677SX-5.0/NOPB is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is a part of the SIMPLE SWITCHER® series, which is known for its ease of use and robust performance. It is specifically engineered to provide a fixed output voltage of 5.0V with an output current of up to 5A, making it an excellent choice for a wide array of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Fixed 5.0V with high precision.
  • Output Current: Capable of delivering up to 5A, suitable for high current applications.
  • Efficiency: High conversion efficiency, reducing energy loss and heat generation.
  • Operating Frequency: 260kHz switching frequency, which allows for smaller external components.
  • Thermal Shutdown: Integrated thermal shutdown feature to prevent overheating.
  • Protection Features: Current limit and overvoltage protection to safeguard against abnormal operating conditions.
  • Package: TO-263 package, known for its thermal performance and compact size.
  • Lead-Free: The NOPB designation indicates that this product is lead-free and RoHS compliant.

Applications

The LM2677SX-5.0/NOPB is versatile and can be used in various applications, including but not limited to:

  • Power supplies for embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Office and portable electronics

Design Support

Texas Instruments provides extensive design support for the LM2677SX-5.0/NOPB, including datasheets, application notes, and design tools. Engineers can access the TI website for technical documentation and software that can assist in the rapid integration of the regulator into their projects.

With its robust design, comprehensive protection features, and ease of use, the LM2677SX-5.0/NOPB from Texas Instruments stands out as a reliable power management solution for designers looking to optimize their power supply requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess