EN
  • EN
  • DE

LM2682MMX

Part No LM2682MMX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Switched Capacitor Voltage Doubling Inverter | IC REG CHARGE PUMP INV 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Ratiometric
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 10mA
Switching Frequency 6kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM2682
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197814-LM2682MMX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2682MMX CAD Model

Description

The LM2682MMX is a versatile, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a member of the charge pump DC/DC converter family and is engineered to provide an efficient voltage conversion solution for a wide array of electronic applications.

Key Features

  • Switched Capacitor Voltage Converter: The LM2682MMX operates as a switched capacitor voltage doubler, inverter, or splitter, offering flexibility in voltage management tasks.
  • High Efficiency: With its unique design, this charge pump converter can achieve high-efficiency voltage conversion, reducing power loss and improving overall system performance.
  • Low Noise Operation: The device is designed to minimize noise, making it suitable for noise-sensitive applications such as audio or precision measurement systems.
  • Small Package: Housed in an 8-pin MSOP (Micro Small Outline Package), the LM2682MMX is compact and space-efficient, ideal for space-constrained applications.

Applications

The LM2682MMX is adept at powering a diverse range of devices. Its capability to provide multiple voltage conversion configurations makes it particularly useful in:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld medical equipment
  • Wireless communication devices

Technical Specifications

Some of the technical specifications that make the LM2682MMX a reliable choice include:

  • Input Voltage Range: 2.7V to 5.5V
  • Low Power Consumption: Extends battery life in portable applications
  • High Output Current: Capable of driving a variety of loads
  • Thermal Shutdown Protection: Ensures device and system safety under extreme conditions

For designers and engineers looking for a compact, efficient, and versatile voltage conversion solution, the LM2682MMX from Texas Instruments stands out as a top choice. Its integration into your electronic design can simplify power management and enhance the reliability and functionality of the end product.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0408 $51.6936
41+ $2.4951 $102.2991
63+ $2.4171 $152.2773
86+ $2.3391 $201.1626
111+ $2.2612 $250.9932
148+ $2.0272 $300.0256
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess