EN
  • EN
  • DE

TPS61178RNWR

Part No TPS61178RNWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 10A 13VQFN / 20-V, 10-A Fully-Integrated Synchronous Boost with Load Disconnect Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 4.5V
Maximum Output Voltage 20V
Current - Output 10A (Switch)
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 13-PowerVFQFN
Supplier Device Package 13-VQFN-HR (3x3.5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810369-TPS61178RNWR
Ultra Librarian 3D Model Ultra Librarian TPS61178RNWR CAD Model

Description

Introducing the TPS61178RNWR from Texas Instruments

The TPS61178RNWR is a cutting-edge, high-efficiency, synchronous boost converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to cater to the needs of portable electronics that require higher voltage outputs from lower voltage sources, such as single-cell lithium-ion batteries.

With its wide input voltage range of 2.7 V to 12 V, the TPS61178RNWR is exceptionally versatile, making it an ideal choice for a variety of applications, including but not limited to, power banks, USB power delivery, and portable medical devices. Its ability to support an adjustable output voltage range from 5 V to 18 V allows designers to use this chip in systems that need a flexible power solution.

The device utilizes a fixed-frequency, pulse-width modulation (PWM) control scheme that provides a stable operation across a wide range of loads and input voltages. This results in high efficiency and reduced noise, which is critical for sensitive electronics. Additionally, the TPS61178RNWR incorporates a range of protective features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the longevity and reliability of both the converter and the end product.

One of the key features of the TPS61178RNWR is its small form factor. Packaged in a compact 3mm x 3mm QFN package, it is particularly suitable for space-constrained applications. The small size, combined with a minimal external component count, helps in reducing the overall solution footprint on the PCB, thereby freeing up space for other critical components or enabling more compact designs.

For ease of integration, the TPS61178RNWR is supported by Texas Instruments' comprehensive suite of design tools, including the WEBENCH® Designer, which simplifies the design process and helps accelerate time-to-market. With its robust design, high efficiency, and TI's backing, the TPS61178RNWR is an excellent choice for designers looking to enhance their power management solutions.

Overall, the TPS61178RNWR by Texas Instruments stands out as a high-performance, reliable, and versatile component that addresses the growing demands of modern portable electronics for efficient power conversion.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8976 $53.8560
140+ $0.7365 $103.1100
215+ $0.7135 $153.4025
290+ $0.6905 $200.2450
375+ $0.6675 $250.3125
505+ $0.5984 $302.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess