EN
  • EN
  • DE

LM2695MH/NOPB

Part No LM2695MH/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A 14TSSOP / Conv DC-DC 8V to 30V Step Down Single-Out 2.5V to 24V 1.25A 14-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 30V
Output Voltage 2.5V
Output Voltage MAX 24V
Output Current 1.25A
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 778825-LM2695MH/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2695
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2695MH/NOPB CAD Model

Description

Product Overview: Texas Instruments LM2695MH/NOPB

The LM2695MH/NOPB is a high-performance, step-down switching voltage regulator designed and manufactured by Texas Instruments. This advanced power management IC is capable of driving a 3A load with excellent line and load regulation. The integration of innovative features and technology makes the LM2695MH/NOPB an ideal solution for a wide range of applications, including but not limited to telecommunications, networking systems, and portable electronic devices.

Key Features and Benefits

  • High Efficiency: The LM2695MH/NOPB is optimized for high efficiency, which helps to reduce power losses and improve system performance. This makes the device particularly suitable for battery-powered applications where energy efficiency is critical.
  • Adjustable Output Voltage: The output voltage of the LM2695MH/NOPB is adjustable, providing design flexibility to cater to various application requirements. This feature allows for precise voltage regulation tailored to the specific needs of the load.
  • Thermal Protection: With built-in thermal shutdown protection, the LM2695MH/NOPB ensures reliable operation by preventing damage due to overheating. This enhances the overall durability and longevity of the product.
  • Frequency Synchronization: The device offers frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) and allows for a cleaner power supply design.
  • Simple External Components: The LM2695MH/NOPB requires minimal external components, which can help reduce overall system cost and simplify the design process.

Package and Availability

The LM2695MH/NOPB comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its surface-mount package is designed for efficient PCB layout and easy integration into various electronic systems. The device is available in a lead-free package, aligning with modern environmental standards and regulations.

Applications

  • Point of Load (POL) power supplies
  • Telecommunications and networking equipment
  • Portable and battery-powered devices
  • Consumer electronics
  • Industrial and automotive systems

With its robust feature set and reliable performance, the Texas Instruments LM2695MH/NOPB switching voltage regulator is an excellent choice for designers looking to enhance power efficiency and functionality in their electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8512 $50.0656
32+ $3.1600 $101.1200
49+ $3.0613 $150.0037
68+ $2.9625 $201.4500
88+ $2.8638 $252.0144
117+ $2.5675 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess