EN
  • EN
  • DE

LM2695MH

Part No LM2695MH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage (30V, 1.25A) Step Down Switching Regulator | IC REG BUCK ADJ 1.25A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 24V
Output Current 1.25A
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2695
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1197824-LM2695MH
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2695MH CAD Model

Description

The LM2695MH is a high-performance step-down DC/DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is ideal for a wide range of applications, from automotive to industrial, telecommunications, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The LM2695MH offers an adjustable output voltage range, which allows for flexible design options to meet specific circuit requirements.
  • High Efficiency: With an efficiency rating that minimizes energy loss, this converter is suitable for battery-powered devices where power conservation is critical.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it adaptable to varying power supplies and ensuring consistent performance across different environments.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Frequency Synchronization: The LM2695MH can synchronize its switching frequency with an external clock, reducing electromagnetic interference (EMI) and allowing for better noise management in sensitive applications.

Applications

The LM2695MH's robust feature set makes it an excellent choice for a multitude of applications, including:

  • Point-of-Load (POL) conversions
  • Networking and telecommunications equipment
  • Automotive infotainment and navigation systems
  • Portable and battery-operated devices
  • Industrial control systems

Package and Quality

The LM2695MH is packaged in a compact, thermally enhanced TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that each unit meets rigorous industry standards for performance and reliability.

Support and Resources

Designers and engineers can access extensive support and resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools to facilitate the integration of the LM2695MH into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8932 $50.6116
32+ $3.1944 $102.2208
49+ $3.0946 $151.6354
67+ $2.9947 $200.6449
87+ $2.8949 $251.8563
116+ $2.5954 $301.0664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess