EN
  • EN
  • DE

LM2695SDX/NOPB

Part No LM2695SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2695 High Voltage (30V, 1.25A) Step Down Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 30V
Output Voltage 2.5V
Output Voltage MAX 24V
Output Current 1.25A
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WDFN Exposed Pad
Manufacturer Package 10-WSON (4x4)
Win Source Part Number 1197830-LM2695SDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2695
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2695SDX/NOPB CAD Model

Description

The LM2695SDX/NOPB from Texas Instruments is a high-performance, step-down switching voltage regulator designed to deliver efficiency and stability for a wide range of applications. This advanced power management integrated circuit (IC) features a switch-mode buck regulator topology, which provides a regulated output voltage from a higher input voltage, making it ideal for systems that require efficient power conversion.

Key Features

  • Adjustable Output Voltage: The LM2695SDX/NOPB allows for an adjustable output voltage that can be set to the desired level using external resistors, accommodating various application requirements.
  • High Efficiency: With its integrated power MOSFET and advanced architecture, the device achieves high efficiency across a wide load range, reducing power loss and heat generation.
  • Wide Input Voltage Range: The regulator supports a broad input voltage range, making it versatile for use in systems with varying power supply conditions.
  • Thermal Protection: The IC includes thermal shutdown protection to safeguard the device and the system from damage due to excessive temperatures.
  • Frequency Synchronization: It offers frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.
  • Stable Operation: The LM2695SDX/NOPB is designed for stable operation with ceramic capacitors, ensuring reliable performance and simplifying the design process.

Applications

The versatility of the LM2695SDX/NOPB makes it suitable for a wide array of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable devices
  • Consumer electronics
  • Industrial systems

Product Specifications

Parameter Value
Output Voltage (Adjustable) 1.25V to 7V
Input Voltage Range 4.5V to 20V
Switching Frequency 260kHz to 1MHz
Package WSON-14
Operating Temperature -40°C to +125°C

With its robust feature set and flexible design, the LM2695SDX/NOPB is a go-to solution for engineers and designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5759 $51.5180
48+ $2.1136 $101.4528
74+ $2.0476 $151.5224
101+ $1.9815 $200.1315
131+ $1.9155 $250.9305
175+ $1.7173 $300.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess