EN
  • EN
  • DE

LM26CIM5X-NPA

Part No LM26CIM5X-NPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197850-LM26CIM5X-NPA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26CIM5X-NPA CAD Model

Description

Overview of Texas Instruments LM26CIM5X-NPA

The LM26CIM5X-NPA is a precision, factory-calibrated temperature switch from Texas Instruments (TI) that offers a reliable solution for temperature monitoring and control in various applications. Designed with versatility and ease of use in mind, this compact device is an ideal component for system protection and thermal management in consumer electronics, industrial equipment, and other temperature-sensitive applications.

Key Features

  • Accuracy: The device comes with a high degree of accuracy, providing reliable temperature sensing with minimal need for external calibration.
  • Factory-Calibrated: Pre-calibrated at the TI factory, the LM26CIM5X-NPA ensures consistent performance and reduces the time required for system configuration.
  • Temperature Range: It operates over a wide temperature range, making it suitable for diverse operating environments.
  • Low Power Consumption: With its low power requirements, this temperature switch is ideal for battery-powered or energy-efficient systems.
  • Simple Interface: The device features a simple digital output that indicates whether the temperature has crossed a predefined threshold, facilitating straightforward integration into system designs.
  • Compact SOT-23 Package: Housed in a small SOT-23 package, the LM26CIM5X-NPA is perfect for space-constrained applications.

Applications

The LM26CIM5X-NPA is suitable for a broad range of applications, including:

  • System thermal protection in consumer electronics like mobile phones, computers, and gaming consoles
  • Industrial equipment monitoring to prevent overheating and ensure operational safety
  • Environmental control systems where maintaining a specific temperature range is crucial
  • Battery management systems for temperature-based charging and discharging control

Technical Specifications

The technical specifications of the LM26CIM5X-NPA temperature switch include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Output Type: Open-drain
  • Accuracy: ±3°C from the factory-calibrated trip point
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: SOT-23

With its combination of high accuracy, ease of use, and compact form factor, the LM26CIM5X-NPA from Texas Instruments is a robust solution for temperature monitoring and control across a wide array of products and systems.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $4.2435
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess