EN
  • EN
  • DE
  • IT

LM26EVAL-XPA

Part No LM26EVAL-XPA
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION LM26CIM5-XPA / LM26CIM5-XPA Temperature and Humidity Sensor Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Sensor Type Thermostat
Sensing Range 105°C Trip Point
Interface Analog
Sensitivity ±3°C
Operating Supply Voltage 2.7 V ~ 5.5 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LM26CIM5-XPA
Win Source Part Number 778827-LM26EVAL-XPA
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 1
Family Name LM26EVALXPA
Introduction Date October 01, 2001
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM26EVAL-XPA CAD Model

Description

The LM26EVAL-XPA is an innovative evaluation module designed by Texas Instruments to facilitate the testing and development of temperature sensing and control applications. This robust evaluation platform is centered around the LM26 temperature switch and analog temperature sensor IC, which is renowned for its precision and reliability in a wide range of environmental conditions.

Key Features

  • High Accuracy: The LM26 IC offers outstanding temperature sensing accuracy, making it ideal for critical applications where precise temperature monitoring is essential.
  • Versatile Temperature Range: With the ability to operate over a broad temperature spectrum, the LM26EVAL-XPA can be adapted to various scenarios, from industrial processes to consumer electronics.
  • Adjustable Temperature Switch: Users can configure the temperature switch threshold according to their specific needs, providing flexibility in application design.
  • Easy-to-Use Interface: The evaluation module includes a user-friendly interface, ensuring that even those new to temperature sensing can quickly begin experimenting and prototyping.
  • Direct Connectivity: The module is equipped with convenient connectors that allow for easy integration with existing systems and straightforward data acquisition.

Applications

The LM26EVAL-XPA is suitable for a diverse array of applications, including but not limited to:

  • System thermal management and protection
  • Consumer electronics temperature monitoring
  • Industrial equipment temperature control
  • Automotive systems that require temperature regulation
  • Portable and battery-powered devices with thermal constraints

Why Choose LM26EVAL-XPA?

Choosing the LM26EVAL-XPA for your temperature sensing needs comes with the assurance of Texas Instruments' quality and support. The module's ease of use, combined with the LM26 IC's precision, provides a reliable platform for developing temperature-sensitive solutions. Whether you're a seasoned engineer or a hobbyist, the LM26EVAL-XPA is an excellent tool for bringing your temperature control projects to life.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess