EN
  • EN
  • DE

LM2706TLX/NOPB

Part No LM2706TLX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DC/DC STP-DN 10USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, RF Power Amplifier
Voltage - Input 2.7 V to 5.5 V
Number of Outputs 1
Output Voltage 1.5 V to 3.25 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 10-DSBGA
Win Source Part Number 1053296-LM2706TLX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2706TLX/NOPB CAD Model

Description

Overview of Texas Instruments LM2706TLX/NOPB

The LM2706TLX/NOPB is a high-frequency, step-up DC/DC converter from Texas Instruments designed to drive white LEDs. This compact and efficient device is specifically engineered to meet the power requirements of portable applications such as mobile phones, PDAs, and other handheld devices. The LM2706TLX/NOPB is capable of driving up to 5 white LEDs in series, ensuring uniform brightness and extending battery life.

Key Features

  • High Efficiency: The device offers a high-efficiency boost converter, which operates at a 1.6MHz fixed-frequency, allowing the use of small surface-mount inductors and capacitors to minimize the solution footprint.
  • Adjustable Output: The output voltage is adjustable up to 24V, providing flexibility to power a wide array of LED configurations.
  • Integrated Switch: An integrated 40V N-channel MOSFET switch is included, which enhances the reliability and simplifies the design process.
  • Soft-Start Function: The soft-start function limits inrush current during startup, contributing to the overall stability of the LED power supply.
  • Protection Features: The LM2706TLX/NOPB is equipped with built-in over-temperature protection and current limit to safeguard the device and the LEDs from adverse conditions.

Applications

With its high efficiency and compact design, the LM2706TLX/NOPB is an ideal choice for powering white LEDs in a variety of applications, including:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Portable media players
  • Handheld gaming devices
  • Other battery-powered devices where efficient backlighting is required

Package and Availability

The device is offered in a low-profile, 8-lead LLP package that is both space-saving and conducive to low thermal resistance. The LM2706TLX/NOPB is available in a lead-free package, denoting Texas Instruments' commitment to environmentally friendly manufacturing processes.

For engineers and designers seeking a reliable and efficient solution for LED backlighting in portable applications, the LM2706TLX/NOPB from Texas Instruments stands out as a robust option that balances performance with a compact form factor.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess