EN
  • EN
  • DE

LM2707MF

Part No LM2707MF
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23-8
Manufacturer Texas Instruments
Win Source Part Number 759595-LM2707MF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2707MF CAD Model

Description

The LM2707MF is a high-performance, step-up DC-DC converter specifically designed to drive white LEDs with a constant current. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is ideal for small, battery-powered applications due to its efficiency and compact footprint.

Key Features

  • Adjustable Output Voltage: The LM2707MF provides an adjustable output voltage up to 22V, allowing it to drive multiple white LEDs in series, ensuring uniform brightness and maximizing efficiency.
  • Constant Current Drive: It delivers a constant current to the LEDs, which is crucial for maintaining consistent light output and prolonging the life of the LEDs.
  • High Efficiency: With efficiencies up to 83%, this device ensures minimal power loss and maximizes battery life, which is especially important for portable devices.
  • Small Package Size: Available in a tiny SOT-23-5 package, the LM2707MF is perfect for space-constrained applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.8V to 7V, compatible with various power sources including single-cell lithium-ion batteries.

Applications

The LM2707MF is versatile and can be used in a range of applications, including:

  • Mobile phones and other portable devices
  • Handheld lighting
  • Backlighting for LCD displays
  • General LED lighting

Technical Specifications

Parameter Value Output Voltage Up to 22V Input Voltage 2.8V to 7V Package SOT-23-5 Efficiency Up to 83%

With its combination of performance, efficiency, and size, the LM2707MF from Texas Instruments stands out as an excellent choice for driving high-brightness LEDs in a variety of applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9982 $54.9010
125+ $0.8191 $102.3875
190+ $0.7935 $150.7650
265+ $0.7679 $203.4935
340+ $0.7423 $252.3820
455+ $0.6655 $302.8025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess