EN
  • EN
  • DE

LM27213MTD/NOPB

Part No LM27213MTD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.75 V to 6 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -5°C to 105°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 1053303-LM27213MTD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27213MTD/NOPB CAD Model

Description

The LM27213MTD/NOPB is a high-performance, synchronous step-down DC/DC converter from Texas Instruments, designed to deliver efficiency and stability for a wide range of applications. This power management integrated circuit (PMIC) is ideal for systems that require a compact, efficient, and reliable power solution.

Key Features

  • High Efficiency: With an advanced synchronous buck regulator topology, the LM27213MTD/NOPB achieves high efficiency across a wide load range, which is crucial for extending battery life in portable devices.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to power a variety of components that may require different voltage levels.
  • Fast Transient Response: The device's excellent transient response ensures stable operation during rapid load changes, which is particularly important for maintaining performance in digital systems.
  • Integrated MOSFETs: High-side and low-side MOSFETs are integrated into the device, reducing external component count and simplifying the overall design.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, ensuring long-term reliability.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, which minimizes electromagnetic interference (EMI) and allows for use in noise-sensitive applications.

Applications

The LM27213MTD/NOPB's versatile design makes it suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computing and storage systems
  • Industrial and automotive electronics

Package and Quality

Packaged in a compact TSSOP-14 (MTD) package, the LM27213MTD/NOPB is designed to occupy minimal space on a printed circuit board (PCB) while delivering robust power management capabilities. Texas Instruments' commitment to quality ensures that this component meets stringent industry standards, including the lead-free and RoHS compliance denoted by the "NOPB" (No Lead (Pb)) suffix.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9299 $59.7897
7+ $16.3527 $114.4689
10+ $15.8417 $158.4170
14+ $15.3307 $214.6298
17+ $14.8197 $251.9349
23+ $13.2866 $305.5918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess