EN
  • EN
  • DE

LM27222M/NOPB

Part No LM27222M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR SYNC 4.5A HS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4 V to 6.85 V
Current - Peak Output (Source, Sink) 3A, 4.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 33V
Rise and Fall Time 17ns, 12ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128113-LM27222M/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM27222M/NOPB CAD Model

Description

The LM27222M/NOPB is a high-performance product from Texas Instruments, a reputable brand known for its innovative and reliable technological solutions.

  • Category: Power management ICs
  • Specific Type: Dual high-speed, low-side MOSFET driver
  • Design: Drive two N-Channel MOSFETS in a synchronous-rectified buck topology
  • Bias Supply Regulator: Ensures MOSFETs are adequately driven from 10V to 14V
  • Propagation Delay Time: 12ns
  • Rise and Fall Time: 7ns
  • Feature: Adaptive dead-time control
  • Feature: Tri-state PWM input
  • Feature: UVLO (Under Voltage Lock Out) for both VCC and VDD
  • Feature: Thermal shutdown
  • Package: Small 10-pin LLP package
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1585 $51.8040
57+ $1.7711 $100.9527
88+ $1.7158 $150.9904
121+ $1.6604 $200.9084
156+ $1.6051 $250.3956
209+ $1.4390 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,625 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess