EN
  • EN
  • DE

LM27299SQXNOPB

Part No LM27299SQXNOPB
Manufacturer Texas Instruments
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069895-LM27299SQXNOPB
Categories OEM Parts(J-L)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM27299SQXNOPB CAD Model

Description

The LM27299SQXNOPB is a high-performance, dual MOSFET driver from Texas Instruments designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. This integrated circuit (IC) is tailored for demanding applications in power management and conversion technologies.

Key Features

  • High-Speed Operation: The LM27299SQXNOPB is capable of delivering extremely fast switching speeds, which is crucial for reducing transition losses and improving overall efficiency in power conversion systems.
  • Dual Independent Drivers: With separate inputs for the high-side and low-side drivers, this device allows for flexible and precise control over the switching characteristics of the MOSFETs.
  • Adaptive Non-Overlap Protection: To prevent shoot-through during switching transitions, the IC includes adaptive non-overlap circuitry that ensures the high-side and low-side MOSFETs are not on simultaneously.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from damage due to overheating, enhancing the reliability and longevity of both the driver and the entire power system.

Applications

The LM27299SQXNOPB is versatile and can be used in a wide array of applications, including:

  • Desktop and laptop computers
  • Networking and telecommunications equipment
  • DC-DC converters
  • Graphics cards and gaming consoles
  • High-density power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM27299SQXNOPB is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. With Texas Instruments' expertise in power management ICs, customers can expect a product that delivers both efficiency and durability.

Environmental Compliance

The LM27299SQXNOPB is RoHS compliant and lead-free, reflecting Texas Instruments' dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3089 $50.4712
20+ $5.1765 $103.5300
30+ $5.0148 $150.4440
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess