The LM27313XQMFX is a high-performance, small footprint, step-up DC/DC converter from the reputable manufacturer Texas Instruments. Designed to meet the needs of compact and power-efficient applications, this integrated circuit is a part of TI's extensive power management portfolio, offering a combination of flexibility, reliability, and high efficiency.
Key Features
- Adjustable Output Voltage: The LM27313XQMFX allows for an adjustable output voltage that can be set using external resistors, providing design flexibility for various applications.
- High Efficiency: With an efficiency rating that can reach up to 90%, this device ensures minimal power loss and is suitable for battery-powered devices where power conservation is critical.
- Switching Frequency: The device operates at a 1.6 MHz fixed switching frequency, enabling the use of small surface-mount inductors and capacitors, which reduces the overall solution size and the footprint on the PCB.
- Low Shutdown Current: It features a low shutdown current of less than 0.1 µA, which helps to extend battery life in portable applications when the device is not active.
- Internal Compensation: The LM27313XQMFX incorporates internal compensation, which reduces the number of external components required and simplifies the design process.
Applications
The versatility of the LM27313XQMFX makes it an ideal choice for a wide range of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless and RF power supplies
- Handheld medical equipment
- Power supply for LEDs and OLED displays
Technical Specifications
Some of the key technical specifications of the LM27313XQMFX include:
- Input Voltage Range: 2.7V to 14V
- Output Voltage Range: Adjustable up to 14V
- Output Current: Up to 1.25A (depending on input/output voltage)
- Package: SOT-23
- Temperature Range: -40°C to 125°C
In conclusion, the LM27313XQMFX from Texas Instruments is a robust and versatile step-up DC/DC converter that offers a compact solution for a wide array of power management requirements. Its high efficiency, adjustable output voltage, and small form factor make it an excellent choice for designers looking to optimize their power supply design.