EN
  • EN
  • DE

LM2735XSDX/NOPB

Part No LM2735XSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ 2.1A 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V
Maximum Output Voltage 24V
Output Current 2.1A (Switch)
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-WSON (3x3)
Win Source Part Number 1053327-LM2735XSDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2735XSDX/NOPB CAD Model

Description

Product Overview: LM2735XSDX/NOPB from Texas Instruments

The LM2735XSDX/NOPB is a highly efficient, small form-factor, easy-to-use step-down DC-DC switching regulator designed by Texas Instruments. This compact device offers a versatile power management solution suitable for a wide range of applications, including portable devices, wireless communication equipment, and various consumer electronics.

Key Features

  • High Efficiency: The LM2735XSDX/NOPB boasts a high efficiency rate, which minimizes energy loss during operation, ensuring longer battery life in portable applications and reduced heat generation.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be set from 1.25V up to the input voltage level, providing design flexibility to match the needs of various circuits and systems.
  • High Switching Frequency: Operating at a high switching frequency of 1.6 MHz, the LM2735XSDX/NOPB allows for the use of smaller external components, resulting in a more compact overall design footprint.
  • Thermal Shutdown: With built-in thermal shutdown protection, the device ensures safe operation by turning off the output when the internal temperature exceeds a preset threshold.
  • Current Overload Protection: The current limit feature protects the device and the load from damage in the event of an overload or short-circuit condition.

Applications

The LM2735XSDX/NOPB is a versatile component that can be integrated into various electronic systems, such as:

  • Portable and battery-powered devices
  • Wireless modems and routers
  • Set-top boxes and digital TVs
  • Point-of-sale (POS) terminals
  • Other power-sensitive applications

Quality and Reliability

As with all Texas Instruments products, the LM2735XSDX/NOPB is manufactured to high-quality standards, ensuring reliable performance and durability. The device is available in a small 6-pin WSON package, which is lead-free and RoHS compliant, aligning with environmental regulations and standards for electronic components.

With its combination of efficiency, flexibility, and protection features, the LM2735XSDX/NOPB from Texas Instruments stands out as an excellent choice for designers looking to optimize their power management systems in a variety of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0539 $51.3475
60+ $1.6853 $101.1180
92+ $1.6326 $150.1992
127+ $1.5800 $200.6600
164+ $1.5273 $250.4772
220+ $1.3693 $301.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess