EN
  • EN
  • DE

LM2735YQSDX/NOPB

Part No LM2735YQSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 2.1A 6WSON / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Voltage - Output (Max) 24V
Current - Output 2.1A (Switch)
Frequency - Switching 520kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (3x3)
Base Product Number LM2735
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISLM2735YQSDX/NOPB,296-43041-2,LM2735YQSDX/NOPB-ND,296-43041-1,296-43041-6,2156-LM2735YQSDX/NOPB
Standard Package 4,500
Win Source Part Number 1320684-LM2735YQSDX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2735YQSDX/NOPB CAD Model

Description

Product Overview: LM2735YQSDX/NOPB

The LM2735YQSDX/NOPB is a high-performance, small-sized, step-down DC-DC converter from Texas Instruments, designed to meet the needs of space-constrained and power-sensitive applications. This efficient power management integrated circuit is capable of driving a load of up to 1A with excellent line and load regulation.

Key Features

  • High Efficiency: The device features a synchronous switching architecture that provides high efficiency and reduces the need for external components.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.225V to VIN, which allows for a wide range of applications and customizations to specific requirements.
  • High-Frequency Operation: Operating at a fixed frequency of 1.6 MHz, the LM2735YQSDX/NOPB allows the use of small surface-mount inductors and capacitors, resulting in a compact power supply solution.
  • Thermal and Over-Current Protection: The device includes built-in thermal shutdown and current limit features to protect the circuitry from damage due to excessive heat or load conditions.
  • Low Quiescent Current: It offers a low quiescent current, which makes it suitable for battery-powered devices where energy efficiency is crucial.

Applications

  • Portable Devices
  • Wireless Networking
  • Consumer Electronics
  • Power Supplies

Quality and Reliability

The LM2735YQSDX/NOPB is available in a small 6-pin WSON package, which is RoHS compliant and lead-free. Texas Instruments' commitment to quality ensures that this product meets the high standards required for industrial and commercial use. The device's operation is specified from –40°C to +125°C, which allows for use in a wide range of environmental conditions.

Ordering Information

The product is offered with the NOPB (No Lead (Pb)) suffix, indicating it is manufactured with a lead-free process and is compliant with the RoHS directive, making it suitable for use in environmentally sensitive applications.

For detailed specifications, application notes, and evaluation boards, please refer to the official Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2666 $52.6660
24+ $4.3213 $103.7112
36+ $4.1863 $150.7068
50+ $4.0513 $202.5650
64+ $3.9162 $250.6368
86+ $3.5111 $301.9546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,618 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess