EN
  • EN
  • DE

LM2738YMY/NOPB

Part No LM2738YMY/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A Step-Down DC-DC Switching Regulator | IC REG BUCK ADJ 1.5A 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 20V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 18V
Output Current 1.5A
Switching Frequency 550kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number LM2738
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197965-LM2738YMY/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2738YMY/NOPB CAD Model

Description

Product Overview: LM2738YMY/NOPB

The LM2738YMY/NOPB from Texas Instruments is a high-frequency, small package switching regulator designed for a wide range of applications. This efficient power management integrated circuit (PMIC) is particularly well-suited for space-constrained applications due to its compact MSOP-8 package.

Key Features

  • High Efficiency: The device boasts a high efficiency that can exceed 90%, thanks to its advanced design and switching technology.
  • Adjustable Output Voltage: It offers an adjustable output voltage range, making it versatile for various applications.
  • High Switching Frequency: With a 1.6 MHz (typical) switching frequency, the LM2738YMY/NOPB allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint of the power supply design.
  • Thermal Shutdown: The built-in thermal shutdown feature provides additional protection by turning off the device if the internal temperature exceeds safe operating limits.
  • Current Overload Protection: The current overload protection helps prevent damage to the device during abnormal conditions, such as output short circuits.

Applications

The LM2738YMY/NOPB is suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless Networking
  • Set-Top Boxes
  • DSL/Cable Modems
  • Point-of-Load Conversions

Quality and Environmental Compliance

The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental responsibility. The device is also characterized for operation from –40°C to 125°C, ensuring reliability across a wide range of temperatures.

Conclusion

Overall, the LM2738YMY/NOPB is a robust, efficient, and versatile power solution from Texas Instruments, designed to meet the demanding requirements of modern electronic devices. Its combination of high-frequency operation, small package size, and protective features make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess