EN
  • EN
  • DE

LM2738YSD/NOPB

Part No LM2738YSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A Step-Down DC-DC Switching Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 0.8V
Output Voltage MAX 18V
Output Current 1.5A
Frequency - Switching 550kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 1197966-LM2738YSD/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2738
Introduction Date April 10, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2738YSD/NOPB CAD Model

Description

Product Overview

The LM2738YSD/NOPB is a high-frequency PWM step-down DC/DC converter designed and manufactured by Texas Instruments. This compact and efficient power management integrated circuit is tailored for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features

  • High Efficiency: The device offers a high level of efficiency, which is crucial for prolonging battery life in portable applications and reducing thermal stress in all systems.
  • Adjustable Output Voltage: Users can set the output voltage from 1.225V to VIN, making the LM2738YSD/NOPB versatile for various design requirements.
  • High-Frequency Operation: With a switching frequency of up to 2.1MHz, this converter allows for the use of small surface-mount inductors and capacitors, saving board space and reducing the overall solution size.
  • Load and Line Regulation: The device maintains consistent performance with excellent load and line regulation, ensuring stable output voltage under various conditions.
  • Thermal and Over-Current Protection: Built-in thermal shutdown and current-limit features protect the device and the overall system from damage due to excessive heat and over-current conditions.
  • Green Product: The LM2738YSD/NOPB is designated as a green product, meaning it complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatile nature of the LM2738YSD/NOPB makes it suitable for a broad array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless LAN and DSL modems
  • Set-top boxes
  • FPGA and DSP core supplies

Product Specifications

The LM2738YSD/NOPB comes in a small 6-pin WSON package, offering a compact solution for space-constrained applications. The device operates over a wide input voltage range from 2.7V to 5.5V, making it compatible with various power sources, including single-cell Li-Ion batteries. The output current capability is up to 1.5A, which is sufficient for a wide range of low-power applications.

Conclusion

With its high-frequency operation, adjustable output, and space-saving design, the LM2738YSD/NOPB from Texas Instruments is an ideal choice for designers looking for a reliable and efficient power conversion solution. The product's robust protection features and compliance with environmental standards further enhance its appeal for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4488 $51.5904
19+ $5.2914 $100.5366
30+ $5.1260 $153.7800
41+ $4.9607 $203.3887
53+ $4.7953 $254.1509
70+ $4.2992 $300.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess