EN
  • EN
  • DE

LM2746MXAX

Part No LM2746MXAX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 5.5 V
Frequency - Switching 50kHz to 1MHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 14-HTSSOP
Win Source Part Number 071127-LM2746MXAX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2746MXAX CAD Model

Description

The LM2746MXAX is an advanced, high-performance synchronous buck controller produced by Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Voltage Range: 3V to 20V
  • Features: Inclusion of N-Channel MOSFET drivers
  • Control Scheme: Adaptive on-time
  • Frequency: Programmable up to 1 MHz
  • Soft-start Function: Programmable
  • Protection Features: Over-voltage and under-voltage lockout
  • Package: Compact, 16-pin TSSOP package

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess