EN
  • EN
  • DE

LM2747MTC/NOPB

Part No LM2747MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Synchronous Buck Controller with Pre-Bias Startup, and Optional Clock Synchronization | IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 6V
Switching Frequency 50kHz ~ 1MHz
Duty Cycle (Maximum) 86%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2747
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1197975-LM2747MTC/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2747MTC/NOPB CAD Model

Description

Product Overview: LM2747MTC/NOPB

The LM2747MTC/NOPB from Texas Instruments is a high-performance, low-noise synchronous buck controller designed to deliver precision voltage regulation in a compact package. This advanced power management IC is ideal for a variety of applications ranging from telecommunications and networking equipment to portable devices and computer systems.

Key Features

  • High Efficiency: The LM2747MTC/NOPB is optimized for efficiency, reducing power loss and heat generation with its synchronous rectification and low quiescent current.
  • Voltage Regulation: It provides excellent load and line regulation, ensuring a stable output voltage even under varying operating conditions.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the requirements of the specific application, providing great flexibility in design.
  • Wide Input Voltage Range: This controller operates over a broad input voltage range, accommodating a variety of power sources and systems.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the system from damage due to overheating.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which can help to minimize electromagnetic interference (EMI) and optimize performance.

Applications

  • Telecommunications Equipment
  • Networking Hardware
  • Portable Devices
  • Computer Systems and Servers
  • Power Supplies

Package and Reliability

The LM2747MTC/NOPB comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its lead-free and RoHS-compliant design makes it an environmentally friendly choice that meets current industry standards for hazardous substance restrictions. Moreover, its NOPB (No Lead (Pb)) designation indicates that it is manufactured without the use of lead, further emphasizing Texas Instruments' commitment to environmental sustainability.

With its combination of high efficiency, precision voltage regulation, and robust protection features, the LM2747MTC/NOPB is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1392 $51.3408
57+ $1.7553 $100.0521
89+ $1.7004 $151.3356
122+ $1.6456 $200.7632
158+ $1.5907 $251.3306
211+ $1.4262 $300.9282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 859 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess