The OP250G from Analog Devices Inc. is a high-performance operational amplifier designed for a wide array of applications. This precision op-amp offers a perfect blend of speed and accuracy, making it an ideal choice for control systems, instrumentation, and other sensitive analog circuits.
Key Features
- High Gain Bandwidth: The OP250G provides a substantial gain bandwidth product, enabling it to handle high-speed signals without significant loss of fidelity.
- Low Noise: Engineered for low noise operation, the OP250G minimizes the introduction of unwanted signals into the signal path, thereby preserving signal integrity.
- Low Offset Voltage: It features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
- Stable with Capacitive Loads: This operational amplifier is designed to be stable with capacitive loads, making it versatile for a variety of buffering applications.
- Robust Power Supply Rejection Ratio (PSRR): With an excellent PSRR, the OP250G maintains its performance characteristics despite variations in power supply voltage.
Applications
The OP250G is suited for a range of applications, including:
- Active filters and signal conditioning
- Data acquisition systems
- Professional audio equipment
- Test and measurement instruments
- Analog-to-digital converter (ADC) drivers
Technical Specifications
| Parameter |
Value |
| Supply Voltage (±V) |
±5 to ±15 |
| Input Offset Voltage (mV) |
Typical: 0.5, Maximum: 1.0 |
| Gain Bandwidth Product (MHz) |
4 |
| Slew Rate (V/µs) |
13 |
| Operating Temperature Range (°C) |
-40 to +85 |
With its robust feature set and dependable performance, the OP250G from Analog Devices Inc. is a solid choice for professionals seeking a reliable operational amplifier for their electronic designs.