EN
  • EN
  • DE

LM2747MTC

Part No LM2747MTC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Synchronous Buck Controller with Pre-bias Startup, and Optional Clock Synchronization | IC REG CTRLR BUCK 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 3V ~ 6V
Switching Frequency 50kHz ~ 1MHz
Duty Cycle (Maximum) 86%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2747
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1197974-LM2747MTC
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2747MTC CAD Model

Description

Introducing the LM2747MTC from Texas Instruments

The LM2747MTC is a high-performance, low-noise synchronous buck controller designed by the renowned semiconductor manufacturer Texas Instruments. This advanced power management IC is crafted to deliver precise voltage regulation and efficient power conversion in a variety of applications, ranging from telecommunications and networking equipment to industrial systems and computer peripherals.

At the heart of the LM2747MTC's functionality is its ability to drive N-channel MOSFETs in a synchronous-rectified buck topology, which ensures that energy efficiency is maximized while heat generation is minimized. This is particularly important for systems where thermal management is a critical concern. The device operates over a wide input voltage range, making it versatile for use in environments with varying power supplies.

The LM2747MTC boasts a range of features that make it a standout choice for designers seeking a robust power solution. It includes an adjustable switching frequency that can be set up to 1MHz, allowing for the use of smaller external components and reducing the overall footprint of the power supply design. Additionally, the chip offers programmable soft-start, overcurrent protection, and thermal shutdown features, enhancing the safety and reliability of the end application.

Another key advantage of the LM2747MTC is its precision reference voltage, which ensures tight output voltage regulation, critical for sensitive electronic components that require stable power for optimal performance. The device also supports external synchronization, enabling multiple ICs to work in harmony within a system, reducing noise and potential interference.

Enclosed in a compact 16-pin TSSOP package, the LM2747MTC is designed for space-constrained applications where performance cannot be compromised. Texas Instruments' commitment to quality ensures that this product meets the highest standards, providing engineers with a dependable solution for their power management needs.

Whether you are designing a state-of-the-art server, a high-performance computing system, or an industrial piece of equipment, the LM2747MTC from Texas Instruments is the ideal choice for a synchronous buck controller that combines efficiency, precision, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2892 $50.3624
54+ $1.8784 $101.4336
83+ $1.8197 $151.0351
114+ $1.7610 $200.7540
147+ $1.7023 $250.2381
197+ $1.5262 $300.6614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess