EN
  • EN
  • DE

LM2750LDX-ADJ

Part No LM2750LDX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2750 Low Noise Switched Capacitor Boost Regulator | IC REG CHARG PUMP ADJ 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Up
Topology Charge Pump
Output Type Adjustable
Voltage - Input (Minimum) 2.7V
Voltage - Input (Maximum) 5.6V
Min/Fixed Output Voltage 3.8V
Maximum Output Voltage 5.2V
Output Current 120mA
Switching Frequency 1.7MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM2750
Manufacturer Pack Quantity 4,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197981-LM2750LDX-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2750LDX-ADJ CAD Model

Description

The LM2750LDX-ADJ is a high-performance, regulated switch-capacitor voltage converter designed by Texas Instruments. This innovative product is tailored to deliver a versatile solution for power management, particularly in portable devices where space and efficiency are critical considerations.

Key Features

  • Adjustable Output Voltage: The LM2750LDX-ADJ offers an adjustable output voltage feature, which allows for a wide range of output voltages to be programmed based on the needs of the application. This flexibility makes it suitable for powering a variety of components that require different voltage levels.
  • High Efficiency: With its switch-capacitor architecture, this device achieves high conversion efficiency, which helps in extending battery life for portable applications.
  • Small Footprint: The compact design of the LM2750LDX-ADJ is ideal for space-constrained applications. It minimizes the need for large external components, thereby reducing the overall solution size.
  • Low Noise Operation: The device is engineered to produce low output voltage ripple and reduced noise, making it suitable for noise-sensitive applications such as RF or audio circuits.

Applications

The LM2750LDX-ADJ is a versatile component that can be used in a variety of applications, including:

  • Mobile Phones
  • Digital Cameras
  • Portable Media Players
  • Handheld Devices

Technical Specifications

The LM2750LDX-ADJ operates over a wide input voltage range and provides a stable and regulated output voltage. Below are some of the technical specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Adjustable Output Voltage Range: Up to 5.5V
  • Switching Frequency: Up to 1.6 MHz
  • Package: LLP-14 (Leadless Leadframe Package)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM2750LDX-ADJ is manufactured under stringent conditions to ensure high performance and durability for the end-user. It is a testament to TI's ongoing dedication to providing superior products for power management solutions.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2496 $51.7408
55+ $1.8459 $101.5245
84+ $1.7882 $150.2088
116+ $1.7305 $200.7380
150+ $1.6728 $250.9200
201+ $1.4998 $301.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess