EN
  • EN
  • DE

LM2751SD-A

Part No LM2751SD-A
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver | IC LED DRIVER RGLTR DIM 10WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Voltage - Supply (Minimum) 2.8V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 5V
Current - Output / Channel 80mA
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-WSON (3x3)
Family Part Number LM2751
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197983-LM2751SD-A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2751SD-A CAD Model

Description

Introducing the LM2751SD-A from Texas Instruments

The LM2751SD-A is a versatile and efficient switch-mode charge pump designed by Texas Instruments, a leader in semiconductor solutions. This component offers a compact and reliable option for designers looking to manage power in portable devices with precision and ease.

The LM2751SD-A operates over a wide input voltage range of 2.7V to 5.5V, making it suitable for a variety of battery technologies and power sources. Its flexibility is further enhanced by its ability to provide a regulated output voltage that is selectable via an external resistor divider or can be fixed internally by the chip, offering outputs of 5V, 4.5V, or 4V. This feature allows for seamless integration with different system requirements and ensures compatibility with a broad range of applications.

One of the standout features of the LM2751SD-A is its high efficiency, which is achieved through its low-noise, switch-mode operation. This results in minimal power loss and extended battery life, which is crucial for portable devices. Additionally, the device boasts a 1.5MHz fixed-frequency operation, which allows for the use of small surface-mount capacitors and inductors, thereby reducing the overall footprint and cost of the power supply design.

Furthermore, the LM2751SD-A is equipped with built-in thermal shutdown and current limit protections to ensure safe operation under abnormal conditions. These safety features protect both the charge pump and the device it powers, enhancing system reliability.

Designed with a low-profile, 10-pin WSON package, the LM2751SD-A is ideal for space-constrained applications. Its small form factor is particularly beneficial for modern portable electronics such as smartphones, tablets, and digital cameras, where space is at a premium.

Overall, the LM2751SD-A from Texas Instruments is a high-performance, feature-rich charge pump solution that delivers efficiency, flexibility, and reliability. It is an excellent choice for engineers and designers looking to optimize their power management systems in portable consumer electronics.

You May Also Be Interested in

Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0191 $50.4775
61+ $1.6567 $101.0587
94+ $1.6050 $150.8700
129+ $1.5532 $200.3628
167+ $1.5014 $250.7338
223+ $1.3461 $300.1803
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess