EN
  • EN
  • DE

LM2753SDX/NOPB

Part No LM2753SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 4.75 V to 5.25 V
Channel Output Current 400mA (Flash)
Frequency 725kHz
Dimming PWM
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-WSON (3x3)
Win Source Part Number 121935-LM2753SDX/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2753SDX/NOPB CAD Model

Description

The LM2753SDX/NOPB is a high-quality, high-performance product from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: Switch-mode, regulated LED driver
  • Input Voltage Range: 2.7V to 5.5V
  • LEDs Driven: Up to four LEDs in parallel
  • Output Current: Total output current of 800mA
  • Control Function: Internal PWM brightness control
  • Efficiency: High efficiency
  • Feature: Thermal shutdown
  • Compliance: RoHS compliant

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Aic
Lowest to $0.5556
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess