EN
  • EN
  • DE

LM2757

Part No LM2757
Manufacturer Texas Instruments
Description Switched Capacitor Boost Regulator with High Impedance Output in Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197988-LM2757
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2757 CAD Model

Description

The LM2757 is a sophisticated, compact power management integrated circuit (IC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to provide a reliable and efficient power supply for a wide range of applications, with a particular focus on space-constrained portable electronics.

Key Features

  • High-Efficiency Boost Converter: The LM2757 features a step-up boost converter with a high efficiency that can deliver a constant current, which is ideal for driving white LEDs used in camera flash applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 4.5V to 5.5V to suit various requirements, ensuring compatibility with a multitude of devices and applications.
  • Compact Packaging: Offered in a small, low-profile package, the LM2757 is designed to fit into the increasingly miniaturized PCBs found in modern portable devices without sacrificing performance.
  • Integrated Features: This IC comes with an integrated Schottky diode, soft-start mechanism, and over-temperature protection, which helps to minimize external component count and protect the device under abnormal operating conditions.

Applications

The LM2757 is versatile and can be utilized in various applications, including:

  • LED Backlighting for Displays
  • Camera Flash for Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the LM2757 can operate from a single-cell Li-Ion battery, making it particularly suitable for battery-powered applications. Its switching frequency is set at 1.6MHz, allowing the use of small external components, thereby reducing the overall solution size. Additionally, the LM2757 has a low shutdown current of less than 1μA, which helps to extend battery life in portable applications.

For engineers and designers looking for a power solution that combines efficiency, versatility, and space-saving design, the LM2757 from Texas Instruments is an excellent choice. Its advanced features and reliable performance make it a go-to component for powering the next generation of portable electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess