EN
  • EN
  • DE

LM2825HN-ADJ

Part No LM2825HN-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2825 Integrated Power Supply 1A DC-DC Converter | IC REG BUCK ADJUSTABLE 1A 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.23V
Maximum Output Voltage 15V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number LM2825
Manufacturer Pack Quantity 12
MSL Level 1 (Unlimited)
Win Source Part Number 1198044-LM2825HN-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2825HN-ADJ CAD Model

Description

Product Overview: LM2825HN-ADJ

The LM2825HN-ADJ is a versatile integrated circuit from Texas Instruments, designed to cater to a broad range of power management applications. This power module is a member of the LM2825 series, which are known for their high efficiency and reliability in converting input voltage to a regulated output voltage. The LM2825HN-ADJ, in particular, features an adjustable output that allows for a high degree of flexibility in various electronic designs.

Key Features

  • Adjustable Output Voltage: The LM2825HN-ADJ provides an adjustable output voltage that can be set by the user with external resistors. This feature makes it suitable for applications requiring a specific voltage level that may not be served by fixed-output regulators.
  • Integrated Power Inductor: The inclusion of an integrated power inductor simplifies the design and reduces the external component count, which can lead to a more compact and cost-effective power supply solution.
  • High Efficiency: The device is designed for high efficiency across a wide range of load currents, which is critical for battery-powered applications where power conservation is paramount.
  • Protection Features: The LM2825HN-ADJ includes built-in thermal shutdown and current limit protection to safeguard the device and the system it powers from damage due to overheating and overcurrent conditions.
  • Wide Input Voltage Range: This regulator can operate over a broad input voltage range, making it suitable for various applications, from automotive to industrial systems.

Applications

The LM2825HN-ADJ is ideal for use in a multitude of applications that require a compact, efficient, and adjustable power supply. These include:

  • Portable Devices
  • Embedded Systems
  • Automotive Electronics
  • Industrial Controls
  • Point-of-Load Applications

Conclusion

The LM2825HN-ADJ from Texas Instruments is a highly adaptable power management solution that combines efficiency, compact design, and robust protection features. Whether for consumer electronics, automotive systems, or industrial machinery, this adjustable regulator offers designers the flexibility and reliability required for modern power supply designs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6667 $69.3334
4+ $28.4445 $113.7780
6+ $27.5556 $165.3336
8+ $26.6667 $213.3336
10+ $25.7778 $257.7780
13+ $23.1112 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess