EN
  • EN
  • DE

MSP430F6723AIPZR

Part No MSP430F6723AIPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 64KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F6xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 72
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b, 2x24b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789629-MSP430F6723AIPZR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name MSP430F6723
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F6723AIPZR CAD Model

Description

The Texas Instruments MSP430F6723AIPZR is a highly integrated, low-power microcontroller that is part of the MSP430 family, known for its exceptional power efficiency and versatile features. Designed for industrial and metering applications, this microcontroller offers a perfect blend of energy efficiency and computing power, making it an ideal choice for battery-powered and energy-harvesting systems.

Key Features:

  • 16-bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that provides a fast and efficient processing platform, with a clock speed that can reach up to 25 MHz.
  • Integrated Memory: It comes with 128KB of flash memory and 8KB of RAM, providing ample space for complex applications and data storage.
  • Rich Digital and Analog Peripherals: This microcontroller includes a variety of peripherals such as multiple 16-bit timers, comparators, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC), enabling a wide range of functionalities in a single chip.
  • Low Power Consumption: The MSP430F6723AIPZR is designed with Texas Instruments' low-power expertise, featuring multiple power-saving modes that significantly reduce energy consumption during idle and active states.
  • Flexible Clocking System: A flexible clock system allows the device to operate with a variety of on-chip and external clock sources, which can be dynamically controlled to optimize power consumption and performance.
  • Communication Interfaces: Equipped with enhanced serial communication capabilities, including I2C, SPI, and UART, this microcontroller facilitates easy data exchange with other devices and systems.
  • Package and Temperature Range: The MSP430F6723AIPZR is available in a 100-pin LQFP (Low-Profile Quad Flat Package) and can operate within an industrial temperature range of -40°C to +85°C.

Applications:

This microcontroller is particularly suitable for smart metering, industrial control systems, handheld devices, and any application that requires a balance between processing power and energy efficiency. Its robust set of features and low power consumption make it a go-to choice for engineers looking to develop reliable and sophisticated embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4626 $62.3130
10+ $10.2257 $102.2570
16+ $9.9062 $158.4992
21+ $9.5866 $201.3186
27+ $9.2671 $250.2117
37+ $8.3084 $307.4108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess