EN
  • EN
  • DE

LM2831ZSDX/NOPB

Part No LM2831ZSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 6WSON / Conv DC-DC 3V to 5.5V Step Down Single-Out 0.6V to 4.5V 1.5A 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 4.5V
Output Current 1.5A
Frequency - Switching 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (3x3)
Win Source Part Number 778860-LM2831ZSDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2831
Introduction Date August 01, 2006
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2831ZSDX/NOPB CAD Model

Description

The LM2831ZSDX/NOPB is a high-efficiency Pulse Width Modulated (PWM) synchronous buck (step-down) regulator, produced by Texas Instruments. This compact and feature-rich component is designed to provide a low-voltage, high-current output from a higher voltage input, making it ideal for a variety of applications, including embedded systems, portable devices, and other electronics requiring efficient power management.

Key Features

  • High Efficiency: The LM2831ZSDX/NOPB operates with a high efficiency, which can reach up to 95%. This is particularly beneficial in battery-powered applications where extending battery life is crucial.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a wide range of output voltages to suit different applications and requirements.
  • High Switching Frequency: With a switching frequency of up to 3 MHz, the LM2831ZSDX/NOPB can use smaller external components, thus reducing the overall solution size and saving board space.
  • Integrated Synchronous Rectification: The inclusion of internal synchronous rectification improves efficiency by reducing diode losses and eliminating the need for an external Schottky diode.
  • Thermal Shutdown: The device includes thermal shutdown protection that helps prevent damage from overheating, enhancing the reliability and longevity of the regulator.
  • Current Overload Protection: It also features current overload protection to safeguard the device and the load from excessive current draw.

Applications

The LM2831ZSDX/NOPB's versatile characteristics make it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless and DSL modems
  • Point-of-load conversions from 12V or 5V rails
  • Set-top boxes, cable modems, and other consumer electronics
  • Networking cards and peripherals

Product Specifications

The LM2831ZSDX/NOPB comes in a small, leadless LLP-10 package and is characterized for operation from −40°C to 125°C. It is provided in a non-leaded / RoHS-compliant package, denoted by the 'NOPB' (No Lead (Pb)) suffix in the part number, indicating its suitability for use in environmentally sensitive applications.

Conclusion

With its high efficiency, adjustable output, and compact size, the LM2831ZSDX/NOPB from Texas Instruments is an excellent choice for designers looking to optimize power consumption and space in their next project.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6278 $52.5560
47+ $2.1562 $101.3414
72+ $2.0888 $150.3936
99+ $2.0214 $200.1186
128+ $1.9541 $250.1248
172+ $1.7519 $301.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess