EN
  • EN
  • DE

LM2832XSDX/NOPB

Part No LM2832XSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Frequency 2.0A Load - Step-Down DC-DC Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 4.5V
Output Current 2A
Frequency - Switching 1.6MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (3x3)
Win Source Part Number 1198063-LM2832XSDX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2832
Introduction Date August 01, 2006
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM2832XSDX/NOPB CAD Model

Description

Product Overview: Texas Instruments LM2832XSDX/NOPB

The LM2832XSDX/NOPB from Texas Instruments is a high-efficiency, fixed-frequency, step-down DC-DC converter designed to meet the needs of a wide range of applications. This compact and efficient power management integrated circuit (IC) is well-suited for portable devices, where extended battery life and reduced power consumption are critical.

Featuring a high switching frequency of up to 2MHz, the LM2832XSDX/NOPB allows for the use of small surface-mount inductors and capacitors, leading to a reduction in board space and a low-profile power supply solution. This makes it an excellent choice for space-constrained applications such as smartphones, tablets, and other portable electronics.

Key Features:

  • High-Efficiency Operation: With an efficiency of up to 95%, this device ensures minimal power loss during the conversion process, which is essential for maximizing battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing the flexibility to power a variety of loads with different voltage requirements.
  • Thermal Shutdown: The built-in thermal shutdown feature enhances the safety of the device by turning off the IC when excessive temperatures are detected, preventing thermal damage.
  • Current Overload Protection: The current limit protection safeguards the device and the load from damage due to overcurrent conditions.
  • High Switching Frequency: A high switching frequency of 2MHz enables the use of smaller passive components, resulting in a more compact power supply design.
  • Low Standby Current: The low standby current consumption helps to further extend battery life when the device is in idle mode.

Applications:

The LM2832XSDX/NOPB is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless and telecom infrastructure
  • Consumer electronics
  • Networking systems

As a highly reliable and versatile power solution, the LM2832XSDX/NOPB from Texas Instruments represents a robust choice for engineers and designers looking to optimize power consumption and space in their next project.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,392 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess