EN
  • EN
  • DE

LM2832ZMYX/NOPB

Part No LM2832ZMYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 8-EMSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 4.5V
Output Current 2A
Frequency - Switching 3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 778862-LM2832ZMYX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2832ZMYX/NOPB CAD Model

Description

The LM2832ZMYX/NOPB, manufactured by Texas Instruments, is a high-frequency synchronous step-down DC-DC converter designed for powering portable devices. This compact, high-efficiency power solution is suitable for a wide range of applications, including mobile phones, digital cameras, and other battery-operated electronics.

Key Features

  • High Efficiency: The device offers an efficiency rate that can exceed 90%, ensuring minimal power loss during conversion and extending battery life in portable applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 0.8V to 3.6V, allowing for versatile use in various circuit designs.
  • High-Frequency Operation: With an operating frequency of up to 2MHz, the LM2832ZMYX/NOPB allows for the use of small surface-mount inductors and capacitors, reducing the overall solution size and saving board space.
  • Current Mode Control: The device employs current mode control, offering excellent transient response and simple loop compensation.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures safe operation by turning off the device if the internal temperature exceeds a preset limit.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the load from damage due to excessive current draw.

Package and Reliability

The LM2832ZMYX/NOPB is offered in a compact, lead-free 10-pin MSOP-PowerPAD™ package, which is designed for optimal thermal performance. This product is also characterized for operation over the full industrial temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

Applications

With its high-efficiency and small form factor, the LM2832ZMYX/NOPB is an excellent choice for a broad array of applications, including:

  • Portable and Battery-Powered Equipment
  • Point-of-Load Conversions from a 5V or 3.3V Rail
  • Wireless and DSL Modems
  • PDAs and Handheld Computers

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9934 $53.9604
14+ $7.3792 $103.3088
21+ $7.1486 $150.1206
29+ $6.9180 $200.6220
38+ $6.6874 $254.1212
51+ $5.9956 $305.7756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess