EN
  • EN
  • DE

LM2833XMYX/NOPB

Part No LM2833XMYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 4.5V
Output Current 3A
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 1053390-LM2833XMYX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2833XMYX/NOPB CAD Model

Description

Product Overview: LM2833XMYX/NOPB

The LM2833XMYX/NOPB from Texas Instruments is a high-frequency, pulse-width-modulated (PWM), step-down DC-DC regulator. This compact and efficient power management integrated circuit is designed to deliver a continuous load current of up to 3A with excellent line and load regulation. The device operates at a fixed frequency of 1.6 MHz, which allows for the use of small surface-mount inductors and capacitors, leading to a reduction in noise and a minimized footprint on the circuit board.

Key Features

  • High Efficiency: The LM2833XMYX/NOPB is capable of converting input voltages ranging from 2.8V to 5.5V down to an adjustable output voltage as low as 0.8V, making it highly efficient for a variety of applications.
  • Thermal Performance: Encased in an exposed pad 8-lead VSSOP package, the device provides excellent thermal performance, ensuring reliability even under high load conditions.
  • Protection Features: It includes built-in features such as current limit, thermal shutdown, and under-voltage lockout (UVLO), enhancing the safety and durability of the end application.
  • Low Ripple: The fast switching frequency enables low output voltage ripple, which is crucial for sensitive electronic devices that require a stable power supply.

Applications

The LM2833XMYX/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable devices
  • Wireless and DSL modems
  • Point-of-load conversions
  • FPGA, DSP, and ASIC supplies

Quality and Reliability

As a product of Texas Instruments, the LM2833XMYX/NOPB is manufactured to meet high-quality standards, ensuring reliable performance in critical applications. The device is also RoHS compliant and is designed with green manufacturing processes in mind, reflecting TI's commitment to environmental sustainability.

Ordering Information

The device's ordering number is LM2833XMYX/NOPB, where "NOPB" indicates that the product is lead-free and RoHS compliant. For detailed information regarding pricing, availability, and additional technical specifications, interested parties should visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess