EN
  • EN
  • DE

LM2833XSD

Part No LM2833XSD
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827720-LM2833XSD
Ultra Librarian 3D Model Ultra Librarian LM2833XSD CAD Model

Description

The LM2833XSD from Texas Instruments is a versatile, high-frequency, synchronous, step-down DC/DC converter designed to meet the stringent power requirements of modern portable electronics. This highly efficient power solution is capable of delivering a continuous load current of up to 3A, making it an ideal choice for applications such as smartphones, tablets, and other compact, battery-powered devices.

Key Features

  • High Efficiency: With a switching frequency of up to 2.5 MHz, the LM2833XSD enables the use of small surface-mount inductors and capacitors, reducing the overall solution size and maintaining high efficiency.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a wide range of voltage requirements for different applications.
  • Low Dropout Operation: The device's low dropout mode ensures continued operation even as the input voltage approaches the output voltage, enhancing battery life in portable applications.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against overheating, enhancing the reliability and longevity of the device.
  • Current Overload Protection: The LM2833XSD includes current overload protection to safeguard the device and the load from excessive current draw conditions.

Applications

The LM2833XSD is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Point-of-load conversions from single-cell Li-Ion or multi-cell battery packs
  • Networking, telecommunications, and FPGA power supplies

Package and Availability

The LM2833XSD is available in a compact, 10-pin WSON package, which is ideal for space-constrained applications. Its small form factor, combined with high power density, makes it an excellent choice for portable devices where space and weight are at a premium. For pricing, availability, and additional technical specifications, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2314 $51.3222
55+ $1.8309 $100.6995
85+ $1.7737 $150.7645
117+ $1.7165 $200.8305
151+ $1.6593 $250.5543
202+ $1.4876 $300.4952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess