EN
  • EN
  • DE

LM2833XSDX/NOPB

Part No LM2833XSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 10WSON / Conv DC-DC 3V to 5.5V Step Down Single-Out 0.6V to 4.5V 3A 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 4.5V
Output Current 3A
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-WSON (3x3)
Win Source Part Number 778864-LM2833XSDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2833
Introduction Date January 13, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2833XSDX/NOPB CAD Model

Description

The LM2833XSDX/NOPB is a high-frequency pulse-width-modulated (PWM) step-down DC/DC converter designed and manufactured by Texas Instruments. This compact and efficient power management integrated circuit is particularly suitable for portable and space-constrained applications due to its small form factor and high performance.

Key Features

  • High Efficiency: The LM2833XSDX/NOPB offers a high efficiency of up to 95%, which helps in reducing power loss and improving battery life in portable devices.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 1.25V to 5.5V, providing flexibility to power a wide range of devices.
  • High Switching Frequency: With a switching frequency of up to 3MHz, the LM2833XSDX/NOPB allows the use of smaller external components, resulting in a compact power supply solution.
  • Load Current: It is capable of delivering a continuous load current of up to 3A, making it suitable for high-power applications.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures protection against overheating, enhancing the longevity and reliability of the device.
  • Current Mode Control: This feature provides excellent line and load transient response.

Applications

The LM2833XSDX/NOPB is versatile and can be used in a variety of applications, including:

  • Portable devices such as smartphones, tablets, and handheld gaming consoles.
  • Wireless and DSL modems that require efficient power conversion.
  • Point-of-load conversions in networking and telecommunication equipment.
  • Low-voltage, high-density power supplies for industrial and automotive applications.

Quality and Environmental Compliance

The device is lead-free and RoHS compliant, ensuring it meets contemporary environmental standards for electronic components. The NOPB designation in the product number indicates it is provided in "No Lead" (Pb-free) packaging.

Package and Availability

The LM2833XSDX/NOPB comes in a compact 14-land WSON package, which is suitable for automated assembly processes and helps in minimizing the footprint on printed circuit boards. For pricing, availability, and additional technical resources, interested parties should visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2314 $51.3222
55+ $1.8309 $100.6995
85+ $1.7737 $150.7645
117+ $1.7165 $200.8305
151+ $1.6593 $250.5543
202+ $1.4876 $300.4952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess