EN
  • EN
  • DE

LM2840YMK-ADJL

Part No LM2840YMK-ADJL
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198072-LM2840YMK-ADJL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2840YMK-ADJL CAD Model

Description

Product Overview: LM2840YMK-ADJL by Texas Instruments

The LM2840YMK-ADJL is a high-efficiency, PWM (Pulse Width Modulated) step-down DC/DC converter designed and manufactured by Texas Instruments. This compact and versatile component is ideal for a wide range of applications, including portable devices, embedded systems, and industrial equipment that require regulated power supplies from higher voltage sources.

Key Features

  • Adjustable Output Voltage: The LM2840YMK-ADJL provides an adjustable output voltage range that can be set by the user with external resistors. This feature allows for a high level of flexibility, catering to various voltage requirements of different circuits and devices.
  • High Efficiency: With its advanced design, this regulator maintains high efficiency over a wide range of load currents, which is critical for battery-powered applications to maximize battery life.
  • Compact Package: The device comes in a small 6-pin TSOT-23 package, making it suitable for space-constrained applications.
  • Wide Input Voltage Range: It operates from an input voltage range of 4.5V to 42V, accommodating a variety of input sources, including common battery and industrial voltages.
  • Thermal and Over-Current Protection: The LM2840YMK-ADJL is equipped with thermal shutdown and current-limit features to protect the device and the load from damage under extreme operating conditions.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The versatility of the LM2840YMK-ADJL makes it suitable for a wide array of applications, including:

  • Portable and battery-powered electronics
  • Embedded systems
  • Automotive power supplies
  • Industrial power systems
  • Point-of-load power conversions

Conclusion

The LM2840YMK-ADJL from Texas Instruments is a robust, flexible, and efficient solution for your voltage regulation needs. Its user-adjustable output, compact form factor, and comprehensive protection features make it an excellent choice for engineers and designers looking to create reliable and high-performance power management systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1175 $52.9975
40+ $2.5579 $102.3160
61+ $2.4780 $151.1580
84+ $2.3980 $201.4320
108+ $2.3181 $250.3548
145+ $2.0783 $301.3535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,960 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess