EN
  • EN
  • DE

LM2841YQMK/NOPB

Part No LM2841YQMK/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2840/LM2841/LM2842/ LM2840-Q1/LM2841-Q1/LM2842-Q1 100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 42V
Output Voltage 0.765V
Output Voltage MAX 34V
Output Current 300mA
Frequency - Switching 1.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 1198080-LM2841YQMK/NOPB
Manufacturer Homepage www.ti.com
Family Name LM2841
Introduction Date March 24, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM2841YQMK/NOPB CAD Model

Description

Product Overview: LM2841YQMK/NOPB

The LM2841YQMK/NOPB is a high-efficiency, PWM (Pulse Width Modulation) mode, step-down DC-DC regulator from Texas Instruments. This compact and versatile power management integrated circuit (IC) is designed to deliver a stable and reliable power supply for a variety of applications, ranging from consumer electronics to industrial systems.

Key Features

  • Voltage Input Range: The LM2841YQMK/NOPB operates over a wide input voltage range from 4.5V to 42V, making it suitable for use in systems with varying power supply conditions.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.765V, which allows for a high level of flexibility in matching the voltage requirements of the target application.
  • High Efficiency: With its PWM mode of operation, this regulator achieves high efficiency, reducing power loss and heat generation, which is crucial for maintaining system reliability and longevity.
  • Output Current Capacity: It can deliver up to 100mA of continuous output current, catering to low-power applications.
  • Thermal Performance: The device is housed in a thermally enhanced LLP-8 package, which assists in heat dissipation and enables better thermal performance.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in noise-sensitive applications.
  • Protection Features: The LM2841YQMK/NOPB comes with built-in features such as over-temperature protection, under-voltage lockout (UVLO), and current limit to safeguard the IC and the system from various fault conditions.

Applications

The versatility of the LM2841YQMK/NOPB makes it an ideal choice for a broad array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive power supplies
  • Power supply for sensors and microcontrollers
  • Telecommunications equipment

With its robust design and comprehensive feature set, the LM2841YQMK/NOPB by Texas Instruments stands out as a reliable and efficient solution for power management in compact and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5593 $51.1860
42+ $2.3974 $100.6908
65+ $2.3164 $150.5660
93+ $2.1544 $200.3592
121+ $2.0734 $250.8814
151+ $1.9924 $300.8524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess