EN
  • EN
  • DE

AD7890AN-4

Part No AD7890AN-4
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 12BIT 8CH 24-DIP / Data Acquisition System (DAS) 12 b 117k Serial 24-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 117k
Data Interface Serial
Voltage Supply Source Single Supply
Voltage - Supply 0V ~ 4.10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number AD7890
Standard Package 15 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555251-AD7890AN-4
Ultra Librarian 3D Model Ultra Librarian AD7890AN-4 CAD Model

Description

The AD7890AN-4 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a renowned leader in precision signal processing technology. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Key Features:

  • 12-Bit Resolution: Offers fine granularity for analog inputs, ensuring that even small changes in the input signal are accurately represented in the digital output.
  • High-Speed Conversion: The AD7890AN-4 boasts a fast conversion time, enabling real-time data processing and control for demanding applications.
  • Low Power Consumption: Designed for efficiency, this ADC minimizes power usage, which is critical for battery-powered or energy-sensitive devices.
  • Multiple Input Channels: Features multiple analog input channels, providing flexibility for monitoring several signals simultaneously.
  • Easy Interface: Comes with a user-friendly interface that simplifies integration into existing systems and reduces development time.

Product Specifications:

Parameter Value
Resolution 12 bits
Number of Channels 8
Conversion Rate Up to 133 kSPS
Interface Type SPI
Supply Voltage 5 V
Operating Temperature -40°C to +85°C

The AD7890AN-4 is packaged in a robust 24-pin DIP (Dual In-line Package), ensuring durability and ease of mounting on printed circuit boards. Its precision and reliability are backed by Analog Devices Inc.'s commitment to high-quality products, making it a trusted component for your precision data conversion needs.

Whether you are designing a sophisticated industrial automation system or a sensitive medical device, the AD7890AN-4 provides the performance and dependability you require to ensure accurate and reliable data conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess