EN
  • EN
  • DE

NLC322522T-2R2K-N

Part No NLC322522T-2R2K-N
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082439-NLC322522T-2R2K-N
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NLC322522T-2R2K-N CAD Model

Description

The NLC322522T-2R2K-N is a wire-wound ferrite inductor manufactured by Chilisin. This inductor is designed for use in various electronic circuits, including power supplies, RF applications, and noise filtering. Being part of the NLC series, it balances inductance value, current handling, and size.

Applications

  • Power Supplies: Acts as a filtering and energy storage component in DC-DC converters and voltage regulators.
  • RF Circuits: Used in impedance matching and filtering stages in radio frequency circuits.
  • Noise Filtering: Reduces unwanted noise and interference in electronic systems.
  • Mobile Devices: Integrated into smartphones and tablets for power management and signal conditioning.
  • Wireless Communication: Present in Bluetooth and Wi-Fi modules for filtering and impedance adjustment.

Features

  • Compact Size: Measures 3.2mm x 2.5mm x 2.2mm, making it suitable for applications where space is limited.
  • Low Inductance Value: Offers an inductance of 2.2μH with a tolerance of ±10%.
  • Ferrite Core: Enhances the inductor's high-frequency performance and increases its permeability.
  • Wire-Wound Construction: Offers a high Q factor and low DC resistance, which contributes to efficiency.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, ensuring it is environmentally friendly.
  • Operating Temperature Range: Typically specified for -40°C to +85°C, making it usable in various environments.

Benefits

  • Efficient Noise Suppression: Ferrite core and wire-wound structure allow effective filtering of unwanted noise.
  • Stable Performance: Maintains a consistent inductance value across temperature and frequency changes.
  • Compact Design: The small size enables easy integration into densely populated circuit boards.
  • Reduced EMI: Shielding minimizes electromagnetic interference, ensuring signal integrity.
  • Reliable Operation: Robust design guarantees dependable performance in demanding conditions.

Additional Details

The NLC322522T-2R2K-N inductor's rated current and self-resonant frequency (SRF) are important parameters for circuit design. The DC resistance (DCR) is typically low, minimizing power loss. It is supplied in tape and reel packaging for automated assembly and is compatible with standard SMT soldering techniques. Suitable for designs needing a balance of low inductance, small size, and reliable operation.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess