EN
  • EN
  • DE

SN74VMEH22501DGGR

Part No SN74VMEH22501DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIVERSAL BUS TXRX 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Manufacturer Texas Instruments
Series 74VMEH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74VMEH22501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-13309-1, -74VMEH22501DGGRE4-NDR, -SN74VMEH22501DGGR-NDR, 296-13309-6, 74VMEH22501DGGRG4-ND, 296-13309-2, 74VMEH22501DGGRG4, 296-13309-1, -296-13309-1-ND, -74VMEH22501DGGRG4-NDR, -74VMEH22501DGGRE4, -74VMEH22501DGGRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896812-SN74VMEH22501DGGR
Ultra Librarian 3D Model Ultra Librarian SN74VMEH22501DGGR CAD Model

Description

The SN74VMEH22501DGGR is a dual-purpose universal bus transceiver from Texas Instruments. It can be used as an 8-bit universal bus transceiver or as two 1-bit universal bus transceivers. The device is designed for use in high-performance applications such as telecommunications, networking, and data processing systems.

The SN74VMEH22501DGGR features high-speed performance with propagation delays of less than 3.5 ns and slew rates of greater than 10 V/ns. It also has a wide operating voltage range of 3.3 V to 5.5 V, making it ideal for use in a variety of systems.

The device is packaged in a 48-pin TSSOP package, which is small and lightweight, making it ideal for use in space-constrained applications. The TSSOP package is also lead-free and RoHS compliant.

Features

  • High-speed performance with propagation delays of less than 3.5 ns and slew rates of greater than 10 V/ns
  • Wide operating voltage range of 3.3 V to 5.5 V
  • Low power consumption with supply currents of less than 10 mA
  • Small and lightweight 48-pin TSSOP package
  • Lead-free and RoHS compliant

Applications

  • Telecommunications
  • Networking
  • Data processing
  • Industrial control
  • Instrumentation
  • Aerospace and defense

Block Diagram

SN74VMEH22501DGGR block diagram
SN74VMEH22501DGGR block diagram

 

Pin Description

SN74VMEH22501DGGR pin description table
SN74VMEH22501DGGR pin description table

 

Typical Operating Conditions

ParameterConditionValue
Supply voltage Vcc 3.3 V to 5.5 V
Input voltage range Vin 0 V to Vcc
Operating temperature range Ta -40°C to 85°C

Electrical Characteristics

ParameterConditionMin.Typ.Max.Unit
Propagation delay Vin = 2.4 V to 5 V, CL = 50 pF 3.5 5 7 ns
Slew rate Vin = 2.4 V to 5 V, CL = 50 pF 10 15 20 V/ns
Supply current Vcc = 5 V, no load 10 12 15 mA
Input leakage current Vin = 0 V or Vcc -10 0 10 µA

Applications Information

The SN74VMEH22501DGGR is a versatile device that can be used in a variety of applications. Here are a few examples:

  • Universal bus transceiver: The SN74VMEH22501DGGR can be used as an 8-bit universal bus transceiver to interface between two different bus systems. This is useful in applications such as telecommunications and networking, where different types of buses are often used.
  • Dual 1-bit universal bus transceiver: The SN74VMEH22501DGGR can also be used as two 1-bit universal bus transceivers. This is useful in applications where two separate bus systems need to be interfaced with. For example, the SN74VMEH22501DGGR can be used to interface between a microprocessor and a memory bus.
  • Line driver: The SN74VMEH22501DGGR can also be used as a line driver to transmit data over long distances. The device's high-speed performance and wide operating voltage range make it ideal for this application.

Conclusion

The SN74VMEH22501DGGR is a versatile and high-performance universal bus transceiver from Texas Instruments. It is ideal for use in a variety of applications such as telecommunications, networking, data processing, industrial control, instrumentation, and aerospace and defense.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
CMOS 16-BIT 3.3V TO 5V LEVEL SHIFTING TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $0.5978
IDT, Integrated Device Technology Inc
Lowest to $0.9390
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
Fairchild/ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3537 $50.3055
37+ $2.7518 $101.8166
57+ $2.6658 $151.9506
78+ $2.5798 $201.2244
101+ $2.4938 $251.8738
135+ $2.2358 $301.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,035 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess