EN
  • EN
  • DE

LM2852XMXA-1.0/NOPB

Part No LM2852XMXA-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1V 2A SYNC 14-TSSOP / Conv DC-DC 2.85V to 5.5V Synchronous Step Down Single-Out 1V 2A 14-Pin HTSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.85V
Voltage Input MAX 5.5V
Output Voltage 1V
Output Current 2A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 778870-LM2852XMXA-1.0/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2852
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2852XMXA-1.0/NOPB CAD Model

Description

Product Overview: LM2852XMXA-1.0/NOPB

The LM2852XMXA-1.0/NOPB is a high-efficiency, fast-switching synchronous buck regulator designed and manufactured by Texas Instruments. This versatile power management integrated circuit (IC) is capable of delivering a fixed output voltage of 1.0V with an impressive output current of up to 2A. The device operates over a wide input voltage range from 2.85V to 5.5V, making it suitable for a variety of applications including but not limited to, telecommunications, networking, and portable electronics.

Constructed with advanced technology, the LM2852XMXA-1.0/NOPB features a switching frequency that can be set by the user, offering flexibility with a range from 500 kHz to 2 MHz. This allows for optimization between efficiency and external component size. With its high-frequency operation, the regulator can utilize small surface-mount inductors and capacitors, minimizing the overall footprint and cost of the power supply solution.

One of the key features of this regulator is its innovative emulated current-mode control scheme, which provides fast transient response and excellent loop stability. Additionally, the LM2852XMXA-1.0/NOPB comes with built-in protection features such as over-temperature shutdown, under-voltage lockout, and over-current protection, ensuring the longevity and reliability of both the regulator and the system it powers.

The device is available in a compact 14-pin LLP (Leadless Leadframe Package) that is highly suitable for space-constrained applications. The "NOPB" suffix in the product code indicates that this component is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Overall, the LM2852XMXA-1.0/NOPB from Texas Instruments is an ideal solution for designers looking for a high-performance, adjustable frequency, synchronous buck regulator that combines efficiency, small form factor, and robust protection features. Whether it's for powering sensitive digital loads or as part of a larger power management system, this regulator offers a reliable and versatile option for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4689 $53.6268
28+ $3.6668 $102.6704
43+ $3.5523 $152.7489
59+ $3.4377 $202.8243
76+ $3.3231 $252.5556
101+ $2.9793 $300.9093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess