EN
  • EN
  • DE

LM2852XMXA-1.2

Part No LM2852XMXA-1.2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Synchronous Simple Switcher Buck Regulator | IC REG BUCK 1.2V 2A 14HTSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 2A
Switching Frequency 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198090-LM2852XMXA-1.2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852XMXA-1.2 CAD Model

Description

The LM2852XMXA-1.2 is a high-efficiency, fast-switching, synchronous buck regulator from Texas Instruments designed to deliver a fixed output voltage of 1.2V. This compact integrated circuit is part of the LM2852 series, which is well-suited for powering low-voltage circuits in a wide range of applications, including telecommunications, networking, and digital consumer electronics.

Key Features

  • Output Voltage: Fixed 1.2V with high accuracy.
  • Input Voltage Range: 2.5V to 5.5V, catering to a variety of supply levels.
  • High-Efficiency: Synchronous operation with integrated FETs ensures efficiency up to 95%, reducing heat dissipation and improving battery life in portable applications.
  • Switching Frequency: Adjustable from 1.5MHz to 3MHz, allowing for flexibility in balancing efficiency and external component size.
  • Load Current: Capable of delivering up to 2A of continuous load current.
  • Thermal Performance: Enhanced thermal performance with exposed pad packaging.
  • Protection Features: Includes over-temperature and over-current protection, enhancing the reliability and lifespan of the regulator and the system it powers.

Applications

The LM2852XMXA-1.2's versatility makes it ideal for a multitude of applications, such as:

  • Point of Load (POL) conversions
  • Networking equipment like routers and switches
  • Telecommunications infrastructure
  • FPGAs and DSPs power supplies
  • Portable and battery-powered devices

Package and Quality

The device is offered in a compact 14-lead LLP package, which is designed to occupy minimal space on a PCB while providing excellent thermal performance. Texas Instruments is known for their commitment to quality, and the LM2852XMXA-1.2 is no exception. It is manufactured to meet high standards, ensuring consistent and reliable operation in various conditions.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess