EN
  • EN
  • DE

LM2852XMXAX-3.3/NOPB

Part No LM2852XMXAX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 2A SYNC 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.85V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 2A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 1053415-LM2852XMXAX-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2852XMXAX-3.3/NOPB CAD Model

Description

Product Overview: LM2852XMXAX-3.3/NOPB

The LM2852XMXAX-3.3/NOPB is a highly efficient, fast synchronous buck regulator designed by Texas Instruments. This advanced power solution is engineered to meet the needs of modern, compact electronic devices that require a stable and reliable power supply. With a 3.3V fixed output voltage, the LM2852 series is a perfect choice for applications that demand a regulated 3.3V supply with high accuracy.

Key Features and Benefits

  • High Efficiency: The synchronous buck design ensures efficient power conversion, which can lead to reduced heat generation and longer battery life in portable applications.
  • Fast Switching: With a switching frequency of up to 2 MHz, the LM2852XMXAX-3.3/NOPB allows for the use of smaller external components, resulting in a compact power supply solution.
  • Stable Output: The regulator provides a stable 3.3V output with excellent load and line regulation, ensuring reliable operation even under varying input conditions and load demands.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, which can prevent system voltage disturbances and extend the life of the product.
  • Thermal Shutdown: Over-temperature protection is built-in, safeguarding the device against excessive heat and potential damage.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and compliant with RoHS regulations, making it suitable for use in environmentally sensitive applications.

Applications

The LM2852XMXAX-3.3/NOPB is versatile and can be used in a wide range of applications, including but not limited to:

  • Point-of-Load (POL) conversions
  • FPGAs, DSPs, and microprocessor power supplies
  • Networking and telecommunication equipment
  • Consumer electronics

Quality and Reliability

As with all Texas Instruments products, the LM2852XMXAX-3.3/NOPB is manufactured to the highest quality standards. Its robust design ensures reliable performance in the most demanding environments, and its availability in a small 14-pin LLP package makes it suitable for space-constrained applications. For designers looking for a power-efficient, reliable, and easy-to-use voltage regulator, the LM2852 series offers an excellent solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2917 $50.3336
20+ $5.1624 $103.2480
30+ $5.0011 $150.0330
42+ $4.8397 $203.2674
54+ $4.6784 $252.6336
72+ $4.1945 $302.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,659 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess