EN
  • EN
  • DE

LM2852YMXA-3.3

Part No LM2852YMXA-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | IC REG BUCK 3.3V 2A 14HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.85V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V
Output Current 2A
Switching Frequency 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number LM2852
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1198111-LM2852YMXA-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2852YMXA-3.3 CAD Model

Description

Product Overview: LM2852YMXA-3.3

The LM2852YMXA-3.3 is a high-performance synchronous buck regulator designed by Texas Instruments. This regulator is capable of delivering up to 2A of continuous output current and operates at a fixed frequency of 500 kHz. The device is engineered to provide a stable and efficient power supply, making it an ideal solution for various applications that require a fixed 3.3V output voltage.

Constructed with advanced high-speed circuitry, the LM2852YMXA-3.3 offers fast transient response and excellent loop stability. It features a wide input voltage range from 2.7V to 5.5V, allowing it to accommodate various power sources, including single-cell lithium-ion batteries, as well as 3.3V and 5V rails. The device's high efficiency is maintained over a wide load range, which is crucial for portable and battery-powered applications where extending battery life is of paramount importance.

Key Features

  • Output Voltage: Fixed 3.3V
  • Output Current: 2A continuous
  • Switching Frequency: 500 kHz fixed
  • Input Voltage Range: 2.7V to 5.5V
  • Efficiency: High efficiency across a wide load range
  • Thermal Performance: Enhanced with a power-enhanced package

The LM2852YMXA-3.3 also includes a variety of protective features to ensure the longevity and reliability of the device. These include thermal shutdown, under-voltage lockout, and over-current protection. The regulator is available in a compact 14-pin leadless package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The versatility of the LM2852YMXA-3.3 makes it an excellent choice for a broad range of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunication systems
  • Consumer electronics
  • Point-of-load conversions
  • Embedded systems

With its robust design, efficient power conversion, and comprehensive set of features, the LM2852YMXA-3.3 from Texas Instruments stands out as a reliable power management solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3959 $53.9590
23+ $4.4275 $101.8325
35+ $4.2891 $150.1185
49+ $4.1507 $203.3843
63+ $4.0124 $252.7812
84+ $3.5973 $302.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 222 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess