Product Overview: LM2852YMXAX-1.0/NOPB
The LM2852YMXAX-1.0/NOPB is a high-efficiency, synchronous, step-down switching regulator designed by Texas Instruments. This compact, integrated power solution is ideal for a wide range of applications requiring a regulated power supply with a fixed output voltage of 1.0V. The device is characterized by its fast transient response, excellent line and load regulation, and a high power density, making it an optimal choice for space-constrained applications.
Key Features
- Output Voltage: Fixed at 1.0V for precise power delivery.
- High Efficiency: Synchronous operation provides enhanced efficiency over a wide load range.
- Switching Frequency: Adjustable from 1.5MHz to 4MHz, allowing for flexibility in component selection and optimization of size and efficiency.
- Load Capability: Capable of delivering up to 2A of continuous output current.
- Thermal Performance: Enhanced thermal performance with the use of a thermally enhanced LLP-14 package.
- Stability: Stable with ceramic and other low ESR output capacitors.
- Protection Features: Includes under-voltage lockout, thermal shutdown, and over-current protection.
Applications
The LM2852YMXAX-1.0/NOPB is well-suited for powering low-voltage microprocessors, FPGAs, DSPs, and other digital ICs that require a stable and efficient 1.0V supply. Its compact size and high efficiency make it an excellent choice for portable electronics, telecommunications, networking equipment, and industrial applications.
Quality and Reliability
As a product of Texas Instruments, the LM2852YMXAX-1.0/NOPB is designed with the highest quality and reliability standards in mind. The device comes in a RoHS-compliant, lead-free package designated by the "NOPB" suffix, signifying that it is manufactured without the use of lead and is suitable for use in environmentally sensitive applications.
Design Support
Texas Instruments provides extensive design support for the LM2852 series, including datasheets, application notes, design tools, and technical support, to assist designers in implementing the LM2852YMXAX-1.0/NOPB in their projects efficiently and effectively.