EN
  • EN
  • DE

LM2853MHX-1.0/NOPB

Part No LM2853MHX-1.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1V 3A SYNC 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1V
Output Current 3A
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 1053428-LM2853MHX-1.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2853MHX-1.0/NOPB CAD Model

Description

LM2853MHX-1.0/NOPB Image

The LM2853MHX-1.0/NOPB from Texas Instruments is a highly efficient, synchronous step-down DC/DC converter designed to deliver a fixed output voltage of 1.0V with an input voltage range from 3V to 5.5V. This compact and reliable power solution is suitable for a wide range of applications, including telecommunications, networking equipment, portable devices, and industrial applications.

Key Features:

  • Output Voltage: 1.0V fixed output with high accuracy.
  • Input Voltage Range: 3V to 5.5V, accommodating a variety of power sources.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • High Efficiency: Synchronous buck design ensures high efficiency and reduced heat generation.
  • Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
  • Thermal Protection: Integrated thermal shutdown and over-temperature protection enhance reliability.
  • Package: Available in a thermally enhanced 14-pin TSSOP package.
  • RoHS Compliant: Meets environmental standards with lead-free and RoHS compliant construction.

Applications:

  • Telecommunications Equipment
  • Networking Hardware
  • Portable Electronic Devices
  • Industrial Controls
  • Point-of-Load Power Supplies

The LM2853MHX-1.0/NOPB is designed with advanced features such as internal compensation, which minimizes the external component count and simplifies the design process. The device also includes a power-good flag to indicate a stable output, enabling reliable startup sequencing for processors and digital systems. With its integrated MOSFETs and small package size, the LM2853MHX-1.0/NOPB provides a high-performance, space-efficient power management solution for modern electronic systems.

For detailed specifications, application notes, and additional resources, please visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8288 $53.1168
26+ $3.9621 $103.0146
40+ $3.8383 $153.5320
54+ $3.7145 $200.5830
70+ $3.5907 $251.3490
94+ $3.2192 $302.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 342 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess