The LM285BYZ is a precision micropower voltage reference from Texas Instruments, renowned for its high reliability and stability. Designed for use in a wide array of applications, this device provides a consistent reference voltage with a low temperature coefficient, making it an ideal choice for precision data conversion in a temperature-varying environment.
Key Features
- Low Voltage Operation: The LM285BYZ operates at a nominal voltage of 2.5V, suitable for battery-powered and portable devices.
- High Precision: It offers an impressive initial accuracy of 1%, ensuring precise voltage reference for critical applications.
- Low Temperature Coefficient: With a temperature coefficient as low as 20 ppm/°C, the device maintains its accuracy across a wide temperature range.
- Wide Operating Current: The device can operate over a current range of 20 μA to 20 mA, providing versatility in various circuit configurations.
- Long-Term Stability: Designed for long-term reliability, the LM285BYZ exhibits minimal deviation over time.
Applications
The LM285BYZ is ideal for a variety of applications, including:
- Battery-powered equipment
- Precision data systems
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Portable instrumentation
- Energy management systems
Package and Quality
The LM285BYZ is offered in a TO-92 package, a compact and versatile form factor that is easy to integrate into various designs. Texas Instruments is committed to delivering high-quality products, and this voltage reference is no exception. It is rigorously tested to ensure performance and reliability, meeting the stringent standards expected from a leading semiconductor manufacturer.
With its precision performance and robust design, the LM285BYZ voltage reference from Texas Instruments is an excellent choice for engineers and designers looking for a reliable voltage source for their electronic circuits.