EN
  • EN
  • DE

LM285DRG4-2-5

Part No LM285DRG4-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053450-LM285DRG4-2-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285DRG4-2-5 CAD Model

Description

The LM285DRG4-2.5, manufactured by Texas Instruments, is a precision micro-power shunt voltage reference. This high-quality component is designed for applications requiring a stable and precise reference voltage. With its low dynamic impedance and wide operating current range, the LM285DRG4-2.5 is an ideal choice for various electronic circuits, including battery-powered devices, portable instrumentation, and power supplies.

Key Features

  • Voltage: The device offers a fixed 2.5V output, which is meticulously regulated to ensure consistent performance across various conditions.
  • Stability: It provides excellent temperature stability and low dynamic impedance, making it reliable for critical applications.
  • Power Supply: With an operating current range from 20µA to 20mA, it is highly versatile and can be used in systems with a wide range of power requirements.
  • Package: The LM285DRG4-2.5 comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology, saving space on printed circuit boards.

Applications

The LM285DRG4-2.5 is used in a variety of applications where an accurate reference voltage is critical. This includes but is not limited to:

  • Portable, battery-powered equipment
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) conversion
  • Power supply monitoring
  • Instrumentation and test equipment
  • Energy management systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM285DRG4-2.5 is no exception. Each device is rigorously tested to meet the high standards set by the industry and ensure optimal performance in your electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess