EN
  • EN
  • DE

LM285LPE3-2-5

Part No LM285LPE3-2-5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±1.5%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1053454-LM285LPE3-2-5
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LM285LPE3-2-5 CAD Model

Description

The LM285LPE3-2-5 is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high-quality electronic components. This voltage reference is designed to offer a stable reference voltage of 2.5V, which is crucial for various applications in the field of electronics where voltage accuracy is paramount.

Key Features

  • Stable Voltage: The LM285LPE3-2-5 provides a precise 2.5V output, which is essential for maintaining the accuracy of analog circuits.
  • Low Power Consumption: As a micro-power device, it is optimized for battery-powered and energy-efficient applications, ensuring minimal impact on the system's power budget.
  • Wide Operating Current Range: This component operates over a wide current range, offering great flexibility in various circuit designs.
  • Temperature Compensated: The voltage reference is temperature compensated, which means it maintains a consistent output voltage over a wide temperature range, enhancing the reliability of the device under varying environmental conditions.
  • Small Package Size: The compact form factor of the LM285LPE3-2-5 makes it suitable for space-constrained applications.

Applications

The LM285LPE3-2-5 is ideal for use in numerous electronic applications, including:

  • Data converters
  • Portable and battery-powered equipment
  • Power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Energy management
  • Instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM285LPE3-2-5 is manufactured under stringent quality control measures to ensure that it meets the industry standards for reliability and performance. Engineers and designers can trust this voltage reference to offer consistent performance throughout the life of their products.

Conclusion

With its precise voltage output, low power consumption, and robust performance across temperature variations, the LM285LPE3-2-5 from Texas Instruments is an excellent choice for any application requiring a reliable voltage reference. Its small package and wide operating current range make it a versatile component suitable for a diverse array of electronic circuits.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess