EN
  • EN
  • DE

LM285M

Part No LM285M
Manufacturer Texas Instruments
Description LM185/LM285/LM385 Adjustable Micropower Voltage References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1198152-LM285M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM285M CAD Model

Description

The LM285M is a precision micro-power shunt voltage reference from Texas Instruments, renowned for its high reliability and versatility in various applications. This device offers a fixed voltage reference of 2.5V with an impressive accuracy level, making it an ideal choice for precision data conversion in mixed-signal environments.

Key Features

  • Reference Voltage: The LM285M provides a stable 2.5V output, which is essential for maintaining accuracy in analog-to-digital conversions.
  • Low Dynamic Impedance: Ensures stable voltage under varying load conditions, contributing to the overall precision of the system it's integrated into.
  • Wide Operating Current Range: This device operates efficiently over a broad range of currents, from 20µA to 20mA, providing flexibility in different circuit designs.
  • Extended Temperature Range: The LM285M is designed to perform reliably across a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.
  • Package Options: Available in a variety of package types, including the small-outline transistor (SOT) package, which is ideal for space-constrained applications.

Applications

The LM285M is a versatile component that can be used in a wide array of applications. Its precise voltage reference is crucial for:

  • Portable, battery-powered equipment
  • Data acquisition systems
  • Analog-to-digital and digital-to-analog converters
  • Power supplies
  • Automotive electronics
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM285M is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of commercial, industrial, and automotive industries. The device's robustness is further backed by Texas Instruments' extensive testing and quality control measures, giving designers confidence in its performance and longevity.

Ordering Information

To accommodate different design needs, the LM285M is available in multiple package options and can be ordered with custom options for bulk purchases. For detailed ordering information and to request samples, please visit the Texas Instruments website or contact an authorized distributor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7630 $53.4100
160+ $0.6261 $100.1760
250+ $0.6065 $151.6250
345+ $0.5870 $202.5150
445+ $0.5674 $252.4930
590+ $0.5087 $300.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,386 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess